UP81289A详情
IDEC UP81289A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Round
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Lens Shape
Deep Shroud
Manufacturer
IDEC
Manufacturer Part Number
UP8-1289-A
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Amber
面板后深度
1.13
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP40
UP81289A拓展信息








哦! 它是空的。