UP8-2487-G详情
IDEC UP8-2487-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Manufacturer Part Number
UP8-2487-G
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
深度
62.5
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
防紫外线
有
宽度
35
高度
64.5
UP8-2487-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。