UP8-2489-G详情
IDEC UP8-2489-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Round
Manufacturer Part Number
UP8-2489-G
Lens Shape
Deep Shroud
Manufacturer
IDEC
RoHS
有
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Green
面板后深度
1.13
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP40
UP8-2489-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。