UPQN3B06L-G详情
IDEC UPQN3B06L-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.25
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
1
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.25
Material connector insert
Thermoplastic
Diameter plug-in contact
2.5
Material of contact surface
Gold
Material contact
Phosphor bronze
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.14 - 0.25
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
10 - 35
Manufacturer Part Number
UPQN3B06L-G
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
深度
120
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
宽度
41
高度
34.1
UPQN3B06L-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。