W219601-2详情
IDEC W219601-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 0.5
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.5 - 0.5
Manufacturer Part Number
W219601-2
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
W219601-2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。