XA1E-BV3U01K-RH详情
IDEC XA1E-BV3U01K-RH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XA1E-BV3U01K-RH
Approvals
CCC, CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
Φ16mm
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
XA
颜色
浅红色
子类别
Switches
端子类型
Q.C./Solder
产品类别
Emergency-Stop Illuminated
照明颜色
-
面板后深度
0.94
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NC
知识产权评级
IP65
XA1E-BV3U01K-RH拓展信息








哦! 它是空的。