XA1E-BV3U02-RH详情
IDEC XA1E-BV3U02-RH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CCC, CE, CSA, UL
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Manufacturer
IDEC
Manufacturer Part Number
XA1E-BV3U02-RH
Mounting Hole Size
Φ16mm
Operation
Push Lock-Twist Release, Push-Pull
系列
XA
颜色
浅红色
子类别
Switches
端子类型
Q.C./Solder
产品类别
Emergency-Stop Illuminated
照明颜色
-
面板后深度
0.94
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NC
知识产权评级
IP65
XA1E-BV3U02-RH拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。