注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥391.655151
10
¥369.48599
100
¥348.571689
500
¥328.841219
1000
¥310.227564
XA1E-BV402-RH详情
IDEC XA1E-BV402-RH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
16
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Manufacturer Part Number
XA1E-BV402-RH
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
XA
子类别
Switches
产品类别
Emergency Stop Switches
照明颜色
-
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
XA1E-BV402-RH拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。