XA1E-LV311Q4V-R详情
Idec XA1E-LV311Q4V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XA1E-LV311Q4V-R
Approvals
CCC, CE, CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
XA
子类别
Switches
端子类型
PCB
产品类别
Emergency Stop Switches
照明颜色
-
面板后深度
1.1
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 3NC
知识产权评级
IP65
XA1E-LV311Q4V-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。