XN1E-BV412MR详情
IDEC XN1E-BV412MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
093608
厂商
Molex
Product Status
活跃
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XN1E-BV412MR
Approvals
CCC, CE, CSA, TUV, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
*
子类别
Switches
端子类型
Screw
产品类别
Emergency Stop Switches
面板后深度
1.88
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 2NC
知识产权评级
IP65
XN1E-BV412MR拓展信息








哦! 它是空的。