XN4E-LL401Q4MR详情
IDEC XN4E-LL401Q4MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Manufacturer
IDEC
Approvals
CCC, CE, CSA, UL
Manufacturer Part Number
XN4E-LL401Q4MR
系列
XN
子类别
Switches
端子类型
Screw
产品类别
Emergency Stop Switches
面板后深度
2.42
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NC
知识产权评级
IP65
XN4E-LL401Q4MR拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。