注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥962.956386
10
¥908.44942
100
¥857.027752
500
¥808.516751
1000
¥762.751653
XN5E-LV413Q4MR详情
IDEC XN5E-LV413Q4MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XN5E-LV413Q4MR
Approvals
CCC, CE, CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
XN
子类别
Switches
端子类型
Screw
产品类别
Emergency Stop Switches
面板后深度
2.38
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 3NC
知识产权评级
IP65
XN5E-LV413Q4MR拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。