XW1E-BV4TG22MFR详情
IDEC XW1E-BV4TG22MFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
XW1E-BV4TG22MFR
Manufacturer
IDEC
Brand
IDEC
Illuminated
Non-Illuminated
Factory Pack QuantityFactory Pack Quantity
1
系列
XW
子类别
Switches
产品类别
Emergency Stop Switches
照明颜色
-
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
XW1E-BV4TG22MFR拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。