注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.76754
500
¥0.564369
1000
¥0.47031
2000
¥0.431472
5000
¥0.403244
10000
¥0.37511
15000
¥0.362774
50000
¥0.356714
Y778-011详情
IDEC Y778-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
Y778-011
Manufacturer
IDEC
For Use With
DIN Rail Mount Sockets
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
RU
类型
Hold Down Spring
子类别
Relays
配件类型
Spring Retainer
产品类别
Relay Sockets & Hardware
产品
Hardware
产品类别
Relay Sockets & Hardware
Y778-011拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。