YC1A-18D24详情
IDEC YC1A-18D24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
YC1A-18D24
Manufacturer
IDEC
Brand
IDEC
子类别
Contactors
产品类别
机电式接触器
产品
Contactors
产品类别
Contactors - Electromechanical
YC1A-18D24拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。