YC9Z-CAI65详情
IDEC YC9Z-CAI65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
7.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
39.5
Low smoke according to IEC 61034-2
无
Manufacturer
IDEC
Brand
IDEC
RoHS
Non-Compliant
子类别
Contactors
产品类别
接触器配件
产品类别
接触器配件
YC9Z-CAI65拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。