注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥146.011903
10
¥137.74708
100
¥129.950077
500
¥122.594411
1000
¥115.655102
YC9Z-CNA220M详情
IDEC YC9Z-CNA220M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
12
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
YC9Z-CNA220M
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
YC1N Mini
子类别
Contactors
配件类型
辅助触点
产品类别
Accessories
产品类别
接触器配件
YC9Z-CNA220M拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。