YC9Z-RHN5A3P6详情
IDEC YC9Z-RHN5A3P6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-50 - 80
Nominal current
16
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
10.5
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
Manufacturer
IDEC
Brand
IDEC
子类别
Contactors
频率
0 - 300
产品类别
接触器配件
产品
Thermal Overloads
产品类别
接触器配件
长度
3
YC9Z-RHN5A3P6拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。