YC9Z-RHN5AP67详情
IDEC YC9Z-RHN5AP67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
IDEC
Brand
IDEC
子类别
Contactors
产品类别
接触器配件
产品类别
接触器配件
YC9Z-RHN5AP67拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。