注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥752.795451
10
¥710.184386
100
¥669.985275
500
¥632.061573
1000
¥596.284507
YC9Z-RHU80A336详情
IDEC YC9Z-RHU80A336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
70 - 70
With protective conductor
无
Nominal voltage
400 - 400
Connection 2
Euro-plug, female (CEE 7/16)
Colour outer sheath
Blue
Outer diameter approx.
5
Connection 1
Cable lug
Nominal cross section conductor
6
Spiralized cable
无
With cord switch
无
Protective conductor
无
Material outer sheath
Polyvinyl chloride (PVC)
Manufacturer Part Number
YC9Z-RHU80A336
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
YC1U
子类别
Contactors
产品类别
接触器配件
产品类别
接触器配件
长度
120
YC9Z-RHU80A336拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。