5P49V5901B781NLGI详情
IDT 5P49V5901B781NLGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
5P49V5901B781NLGI
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.71
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
uPs/uCs/外围ICs类型
CLOCK GENERATOR, OTHER
5P49V5901B781NLGI拓展信息
IDT
IDT
IDT
IDT
IDT
IDT
IDT
IDT








哦! 它是空的。