9148AF-32详情
IDT 9148AF-32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
US
Moisture Sensitivity Levels
1
Rohs Code
无
Manufacturer Part Number
9148AF-32
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.84
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
绝缘材料
有
导体类型
AL C Str-Size;CU C Str-Size
9148AF-32拓展信息








哦! 它是空的。