9248AG-92T详情
IDT 9248AG-92T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Country of Origin
US
Standards Met
UL467
Moisture Sensitivity Levels
1
Rohs Code
无
Manufacturer Part Number
9248AG-92T
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.92
JESD-609代码
e0
连接器类型
Terminal
端子表面处理
Tin/Lead (Sn85Pb15)
孔的数量
1
达到SVHC
not_compliant
9248AG-92T拓展信息








哦! 它是空的。