FST3861U详情
IDT FST3861U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Package Code
DICE
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
FST3861U
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.67
Part Package Code
WAFER
JESD-609代码
e0
无铅代码
有
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
引脚数量
0
Brand Name
集成设备技术
逻辑IC类型
总线驱动器
达到SVHC
unknown
FST3861U拓展信息








哦! 它是空的。