IDT74FCT162240ETPV详情
IDT IDT74FCT162240ETPV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Package Code
SSOP
Risk Rank
5.48
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Manufacturer
Integrated Device Technology Inc
Manufacturer Part Number
IDT74FCT162240ETPV
Rohs Code
无
Package Description
SSOP, SSOP48,.4
引脚数量
48
达到SVHC
not_compliant
IDT74FCT162240ETPV拓展信息








哦! 它是空的。