IDTDAC1001D125-DB详情
IDT IDTDAC1001D125-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of DAC's
2
系列
--
零件状态
Obsolete
比特数
10
使用的 IC/零件
DAC1001D125
提供的内容
Board(s)
数据接口
Parallel
结算时间
16ns
采样率(每秒)
125M
数模转换器类型
Current
IDTDAC1001D125-DB拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)








哦! 它是空的。