IDTQS3306AS18详情
IDT IDTQS3306AS18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MSL
n/a
Package
SO8
Chemistry
LiON
RoHS
有
Package Description
SOP,
Rohs Code
无
Manufacturer Part Number
IDTQS3306AS18
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.23
Part Package Code
SOIC
系列
n/a
HTS代码
8542.39.00.01
引脚数量
8
注意
n/a
达到SVHC
compliant
IDTQS3306AS18拓展信息








哦! 它是空的。