M685-02-AQ-AU详情
IDT M685-02-AQ-AU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
M685-02-AQ-AU
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.84
振荡器类型
锯齿波振荡器
达到SVHC
compliant
0个相似型号
M685-02-AQ-AU拓展信息








哦! 它是空的。