ZIOL2211BI2R详情
IDT ZIOL2211BI2R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XN1E-BV413MR
Approvals
CCC, CE, CSA, TUV, UL
Manufacturer
IDEC
Package
Tape & Reel (TR)
Base Product Number
ZIOL2211
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
系列
*
零件状态
活跃
端子类型
Screw
面板后深度
1.88
触点
1NO, 3NC
知识产权评级
IP65
ZIOL2211BI2R拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)








哦! 它是空的。