IFM Electronic IF0001
- 收藏
- 对比
IF0001
1182-IF0001
电流传感器
--
大陆
立即发货

IF0001: Inductive sensor; M12 x 1 / L = 71.5 mm; Sensing ran
1最小包装量--
IF0001详情
IFM Electronic IF0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
IF0001拓展信息







哦! 它是空的。