IFM Electronic IF6043
- 收藏
- 对比
IF6043
1182-IF6043
电流传感器
--
大陆
立即发货

IF6043: Inductive sensor; M12 x 1 / L = 71 mm; Sensing range
1最小包装量--
IF6043详情
IFM Electronic IF6043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 6.5
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
12
Wrench width
14
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
IF6043拓展信息







哦! 它是空的。