IFM Electronic IFM204
- 收藏
- 对比
IFM204
1182-IFM204
气动,液压
--
大陆
立即发货

IFM204: Inductive sensor; M12 x 1 / L = 70 mm; Sensing range
1最小包装量--
IFM204详情
IFM Electronic IFM204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
20 - 26
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
IFM204拓展信息







哦! 它是空的。