IFM Electronic IFS712
- 收藏
- 对比
IFS712
1182-IFS712
电流传感器
--
大陆
立即发货

IFS712: Inductive sensor; M12 x 1 / L = 40 mm; Sensing range
1最小包装量--
添加到询价列表
IFS712详情
IFM Electronic IFS712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
1
Permitted cable outer temperature during assembling/handling
-25 - 70
Material of contact surface
Nickel/gold
Degree of protection (IP)
IP67
0个相似型号
IFS712拓展信息







哦! 它是空的。