IFM Electronic JAT201
- 收藏
- 对比
JAT201
1182-JAT201
光学传感器 - 光电,工业
--
大陆
立即发货

JAT201: Diffuse reflection sensor; IP 65; IP 67; IP 68; IP 6
1最小包装量--
添加到询价列表
JAT201详情
IFM Electronic JAT201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 1.5
Material housing
Plastic
Locking mechanism
压盖螺母
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
2.5 - 2.5
0个相似型号
JAT201拓展信息







哦! 它是空的。