IFM Electronic LI2241
- 收藏
- 对比
LI2241
1182-LI2241
浮子,液位传感器
--
大陆
立即发货

LI2241: Binary leakage sensor; PNP; switching signal; Probe
1最小包装量--
LI2241详情
IFM Electronic LI2241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
79 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
LI2241拓展信息







哦! 它是空的。