IFM Electronic O1D103
- 收藏
- 对比
O1D103
1182-O1D103
光学传感器 - 光电,工业
--
大陆
立即发货

O1D103: Photoelectric distance sensor; normally open / norma
1最小包装量--
O1D103详情
IFM Electronic O1D103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Packaging type
Other
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 1.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 1.5
高度
10.5
O1D103拓展信息







哦! 它是空的。