IFM Electronic O7H205
- 收藏
- 对比
O7H205
1182-O7H205
光学传感器 - 光电,工业
--
大陆
立即发货

O7H205: Diffuse reflection sensor; red light; dark-on mode;
1最小包装量--
添加到询价列表
O7H205详情
IFM Electronic O7H205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
O7H205拓展信息







哦! 它是空的。