EB_NN01-047详情
Ignion EB_NN01-047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
107 mm x 42.7 mm x 1 mm
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Tool Is For Evaluation Of
NN01-047
For Use With
芯片天线
子类别
开发工具
频率
470 MHz to 698 MHz, 1670 MHz to 1675 MHz
产品类别
天线开发工具
产品
评估板
EB_NN01-047拓展信息
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion








哦! 它是空的。