Illinois Tool Works 80008
- 收藏
- 对比
80008
1191-80008
螺丝和螺母起子
--
大陆
立即发货

80008 datasheet pdf and Screw and Nut Drivers product details from Illinois Tool Works stock available at utmel
1最小包装量--
添加到询价列表
80008详情
Illinois Tool Works 80008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
80008拓展信息







哦! 它是空的。