BB640详情
Infineon BB640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Enclosure
SOD 323
Manuf. code
INF
Configuration (diode)
Single
Max. operating temperature
+150°C
Packaging type
胶带切割
Casing
SOD 323
Reverse voltage U(R)
30V
Manufacturer
Infineon Technologies
Forward current I(F)
20mA
系列
*
类型
BB 640
BB640拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。