BCP53-16H详情
Infineon BCP53-16H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
BCP53-16H
Manufacturer
Nexperia
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Risk Rank
5.58
JESD-609代码
e3
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
BCP53-16H拓展信息








哦! 它是空的。