BYS75-45详情
Infineon BYS75-45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Manufacturer Part Number
BYS75-45
Manufacturer
Iskra Semic Capacitors Industry
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ISKRA SEMIC CAPACITORS INDUSTRY
Risk Rank
5.84
终端
Screw
ECCN 代码
EAR99
性别
Female
Reach合规守则
unknown
接头数量
1
辐射硬化
无
BYS75-45拓展信息








哦! 它是空的。