C9191详情
Infineon C9191重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
300 - 327.3
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
138
长度
2400
0个相似型号
C9191拓展信息
C9191详情
Infineon C9191重要参数规格及、参数值,及相似型号如下:
Nominal current
300 - 327.3
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
138
长度
2400
C9191拓展信息