CDM8421详情
Infineon CDM8421重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
150 - 163.6
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
RoHS
Non-Compliant
宽度
200
长度
1129
CDM8421拓展信息








哦! 它是空的。