CFX4000P详情
Infineon CFX4000P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
440 - 440
Number of contacts as normally open contact
2
Built-in depth
69.5
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
2
0个相似型号
CFX4000P拓展信息








哦! 它是空的。