CGY195详情
Infineon CGY195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Manufacturer Part Number
CGY195
Manufacturer
Siemens
Part Life Cycle Code
Transferred
Ihs Manufacturer
西门子 A G
Risk Rank
5.14
结构
COMPONENT
增益
26 dB
射频/微波器件类型
宽带中功率
特性阻抗
50 Ω
达到SVHC
unknown
CGY195拓展信息








哦! 它是空的。