SPREAD SPECTRUM CLOCK GEN, 25901; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL
起订量
1最小包装量--
添加到询价列表
CY25901SXCInfineonSPREAD SPECTRUM CLOCK GEN, 25901; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL