CY3201-01详情
Infineon CY3201-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
厂商
Infineon Technologies
Product Status
Obsolete
For Use With/Related Products
CY8C25122
系列
-
配件类型
花苞仿真
CY3201-01拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。