CY4607详情
Infineon CY4607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
86542
Manufacturer
Brady
Package
Box
Base Product Number
CY4607
厂商
Infineon Technologies
Product Status
活跃
For Use With
Developing a Fixed-Function, Low-Power 4-Port USB 2.0 Hub
Tool Is For Evaluation Of
HX2VL, 48 Pin TQFP Package
系列
HX2VL™
类型
Interface
功能
USB 2.0 Hub
使用的 IC/零件
CY7C65632
提供的内容
Board(s), Cable(s), Power Supply
主要属性
-
嵌入式
-
次要属性
On-Board LEDs
产品
开发板
CY4607拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。