CY7B991V-2JCT详情
Infineon CY7B991V-2JCT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-LCC (J-Lead)
供应商器件包装
32-PLCC (11.43x13.97)
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
150 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
Box
厂商
Infineon Technologies
Product Status
Obsolete
系列
RoboClock™
差分 - 输入:输出
Yes/No
CY7B991V-2JCT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。